Brady Corporation Signs, Nameplates, Posters 25334

Description
B401 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet
Description
B401 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25334-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25334-ND
Signs, Nameplates, Posters 2267-25334-ND
B401 10X14 GRN/BLK/WHT THINK

B401 10X14 GRN/BLK/WHT THINK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25334 - 754476-25334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25334
754476-25334
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25334 754476-25334
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: THINK ON THE JOB SAFETY BEGINS HERE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: THINK ON THE JOB SAFETY BEGINS HERE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25334-ND 754476-25334
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25334
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details