Brady Corporation Signs, Nameplates, Posters 25333

Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25333-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25333-ND
Signs, Nameplates, Posters 2267-25333-ND
B401 7X10 GRN/BLK/WHT

B401 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25333 - 754476-25333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25333
754476-25333
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25333 754476-25333
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: THINK ON THE JOB SAFETY BEGINS HERE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: THINK ON THE JOB SAFETY BEGINS HERE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25333-ND 754476-25333
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK ON THE JOB SAFETY BEGINS HERE - 25333
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details