Brady Corporation Signs, Nameplates, Posters 25331

Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25331-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25331-ND
Signs, Nameplates, Posters 2267-25331-ND
B401 7X10 GRN/BLK/WHT

B401 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25331 - 754476-25331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25331
754476-25331
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25331 754476-25331
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: THINK MAKE EVERY MOVE A SAFE ONE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: THINK MAKE EVERY MOVE A SAFE ONE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25331-ND 754476-25331
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK MAKE EVERY MOVE A SAFE ONE - 25331
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous area/no admittance
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details