R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady safety awareness sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754476-25329 |
| Product Name | Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: THINK DON'T TAKE CHANCES OTHERS ARE DEPENDING ON YOU - 25329 |
| Materials of Construction | Polystyrene |