Brady Corporation Signs, Nameplates, Posters 25326

Description
B401 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet
Description
B401 10X14 GRN/BLK/WHT THINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25326-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25326-ND
Signs, Nameplates, Posters 2267-25326-ND
B401 10X14 GRN/BLK/WHT THINK

B401 10X14 GRN/BLK/WHT THINK

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE: FORGET THE ALIBI - 25326 - 754476-25326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE: FORGET THE ALIBI - 25326
754476-25326
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE: FORGET THE ALIBI - 25326 754476-25326
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: THINK ACCIDENTS ARE AVOIDABLE: FORGET THE ALIBI. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: THINK ACCIDENTS ARE AVOIDABLE: FORGET THE ALIBI. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25326-ND 754476-25326
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: THINK ACCIDENTS ARE AVOIDABLE: FORGET THE ALIBI - 25326
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Traffic / DOT; Pedestrians
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details