Brady Corporation Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25324 25324

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25324 - 754476-25324 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25324
754476-25324
Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25324 754476-25324
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-25324
Product Name Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25324
Materials of Construction Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 284601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details