Brady Corporation Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25323 25323

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25323 - 754476-25323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25323
754476-25323
Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25323 754476-25323
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady report unsafe conditions sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This report unsafe conditions sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-25323
Product Name Brady B-401 Polystyrene Rectangle White Report Unsafe Conditions Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST REPORT ALL UNSAFE CONDITIONS TO YOUR FOREMAN - 25323
Materials of Construction Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details