Brady Corporation Signs, Nameplates, Posters 25312

Description
B401 10X14 GRN/BLK/WHT SAFETY FI
Request a Quote Datasheet
Description
B401 10X14 GRN/BLK/WHT SAFETY FI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25312-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25312-ND
Signs, Nameplates, Posters 2267-25312-ND
B401 10X14 GRN/BLK/WHT SAFETY FI

B401 10X14 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25312 - 754476-25312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25312
754476-25312
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25312 754476-25312
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safe lifting sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safe lifting sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safe lifting sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25312-ND 754476-25312
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25312
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2013331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details