Brady Corporation Signs, Nameplates, Posters 25311

Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet
Description
B401 7X10 GRN/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25311-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25311-ND
Signs, Nameplates, Posters 2267-25311-ND
B401 7X10 GRN/BLK/WHT

B401 7X10 GRN/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25311 - 754476-25311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25311
754476-25311
Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25311 754476-25311
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safe lifting sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This safe lifting sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25311-ND 754476-25311
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safe Lifting Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST DON'T TRY TO LIFT MORE THAN YOU ARE ABLE - 25311
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details