Brady Corporation Signs, Nameplates, Posters 25310

Description
B401 10X14 GRN/BLK/WHT SAFETY FI
Request a Quote Datasheet
Description
B401 10X14 GRN/BLK/WHT SAFETY FI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25310-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25310-ND
Signs, Nameplates, Posters 2267-25310-ND
B401 10X14 GRN/BLK/WHT SAFETY FI

B401 10X14 GRN/BLK/WHT SAFETY FI

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25310 - 754476-25310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25310
754476-25310
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25310 754476-25310
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: SAFETY FIRST BE CAREFUL. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This safety awareness sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: SAFETY FIRST BE CAREFUL. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25310-ND 754476-25310
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25310
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details