Brady Corporation Signs, Nameplates, Posters 25309

Description
B401 7X10 GRN/BLK/WHT SAFETY FIR
Request a Quote Datasheet
Description
B401 7X10 GRN/BLK/WHT SAFETY FIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-25309-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25309-ND
Signs, Nameplates, Posters 2267-25309-ND
B401 7X10 GRN/BLK/WHT SAFETY FIR

B401 7X10 GRN/BLK/WHT SAFETY FIR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25309 - 754476-25309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25309
754476-25309
Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25309 754476-25309
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: SAFETY FIRST BE CAREFUL. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety awareness sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: SAFETY FIRST BE CAREFUL. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-25309-ND 754476-25309
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Safety Awareness Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BE CAREFUL - 25309
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details