Brady Corporation Radiation & Laser Sign 25272

Description
Radiation & Laser Sign
Request a Quote Datasheet
Description
Radiation & Laser Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 25272 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
25272
Radiation & Laser Sign 25272
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25272-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25272-ND
Signs, Nameplates, Posters 2267-25272-ND
B401 10X7 MAG/YEL W/WHITE BORDER

B401 10X7 MAG/YEL W/WHITE BORDER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25272 - 754476-25272 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25272
754476-25272
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25272 754476-25272
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION HIGH RADIATION AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady radiation hazard sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help support the text or are simply used to create the message themselves. This radiation hazard sign is manufactured with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION HIGH RADIATION AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25272 2267-25272-ND 754476-25272
Product Name Radiation & Laser Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 7 in Width x 10 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25272
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; PVC
Height 0.0033 ft (0.0100 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details