Brady Corporation Radiation & Laser Sign 25270

Description
Radiation & Laser Sign
Description
Radiation & Laser Sign

Suppliers

Company
Product
Description
Supplier Links
Radiation & Laser Sign - 25270 - Brady Corporation
Milwaukee, WI, USA
Radiation & Laser Sign
25270
Radiation & Laser Sign 25270
Radiation & Laser Sign

Radiation & Laser Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25270 - 754476-25270 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25270
754476-25270
Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25270 754476-25270
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION HIGH RADIATION AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of pink. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is printed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION HIGH RADIATION AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA 29 CFR 1910.96 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25270 754476-25270
Product Name Radiation & Laser Sign Brady B-401 Polystyrene Rectangle Yellow Radiation Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION HIGH RADIATION AREA - 25270
Safety / Warning Type Laser; Radiation (X-ray, Gamma Rays) Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details