R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady radiation hazard sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: DANGER PACEMAKER WEARER DO NOT ENTER THIS ROOM MICROWAVE OVENS IN USE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25268 | 754476-25268 |
| Product Name | Radiation & Laser Sign | Brady B-401 Polystyrene Rectangle White Radiation Hazard Sign - 10 in Width x 7 in Height - 25268 |
| Safety / Warning Type | Laser; Radiation (X-ray, Gamma Rays) | Radiation (X-ray, Gamma Rays) |