R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food sanitation sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: NOTICE HAIR NET REQUIRED BEYOND THIS POINT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25227 | 754476-25227 |
| Product Name | Protective Wear Sign | Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE HAIR NET REQUIRED BEYOND THIS POINT - 25227 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) | Personal Protection (e.g., Hard Hat Required) |