Brady Corporation Protective Wear Sign 25217

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 25217 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
25217
Protective Wear Sign 25217
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25217-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25217-ND
Signs, Nameplates, Posters 2267-25217-ND
B401 10X14 RED/BLK/WHT DANGER HA

B401 10X14 RED/BLK/WHT DANGER HA

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 25217 - 754476-25217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 25217
754476-25217
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 25217 754476-25217
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: DANGER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25217 2267-25217-ND 754476-25217
Product Name Protective Wear Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: DANGER - 25217
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details