Brady Corporation Protective Wear Sign 25214

Description
Protective Wear Sign
Request a Quote Datasheet
Description
Protective Wear Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 25214 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
25214
Protective Wear Sign 25214
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25214-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25214-ND
Signs, Nameplates, Posters 2267-25214-ND
B401 7X10 RED/BLK/WHT DANGER

B401 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 25214 - 754476-25214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 25214
754476-25214
Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 25214 754476-25214
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: DANGER. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25214 2267-25214-ND 754476-25214
Product Name Protective Wear Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: DANGER - 25214
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2847145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details