Brady Corporation Restroom Sign 25191

Description
Restroom Sign
Request a Quote Datasheet
Description
Restroom Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Restroom Sign - 25191 - Brady Corporation
Milwaukee, WI, USA
Restroom Sign
25191
Restroom Sign 25191
Restroom Sign

Restroom Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25191-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25191-ND
Signs, Nameplates, Posters 2267-25191-ND
B401 7X10 BLK/WHT

B401 7X10 BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 7 in Height - 25191 - 754476-25191 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 7 in Height - 25191
754476-25191
Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 7 in Height - 25191 754476-25191
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restroom sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restroom sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restroom sign is manufactured with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This restroom sign is printed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25191 2267-25191-ND 754476-25191
Product Name Restroom Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 7 in Height - 25191
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.2297 ft (0.7000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details