Brady Corporation Handicapped Sign 25173

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 25173 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
25173
Handicapped Sign 25173
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25173-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25173-ND
Signs, Nameplates, Posters 2267-25173-ND
B401 10X14 WHT/BLU

B401 10X14 WHT/BLU

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Blue Disabled Parking & Building Access Sign - 14 in Width x 10 in Height - 25173 - 754476-25173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Blue Disabled Parking & Building Access Sign - 14 in Width x 10 in Height - 25173
754476-25173
Brady B-401 High Impact Polystyrene Rectangle Blue Disabled Parking & Building Access Sign - 14 in Width x 10 in Height - 25173 754476-25173
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped ramp symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped ramp symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25173 2267-25173-ND 754476-25173
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Blue Disabled Parking & Building Access Sign - 14 in Width x 10 in Height - 25173
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details