R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: electrical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: ELECTRICAL. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 25162 | 754476-25162 |
| Product Name | Electrical Hazard Sign | Brady B-401 High Impact Polystyrene Rectangle Yellow Electrical Safety Sign - 14 in Width x 10 in Height - TEXT: ELECTRICAL - 25162 |
| Materials of Construction | Plastic / Film | High Impact Polystyrene |