Brady Corporation Personal Hygiene Sign 25154

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 25154 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
25154
Personal Hygiene Sign 25154
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25154-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25154-ND
Signs, Nameplates, Posters 2267-25154-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 25154 - 754476-25154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 25154
754476-25154
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 25154 754476-25154
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal hygiene sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25154 2267-25154-ND 754476-25154
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: NOTICE WASH YOUR HANDS BEFORE LEAVING THIS ROOM - 25154
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details