Brady Corporation Personal Hygiene Sign 25149

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 25149 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
25149
Personal Hygiene Sign 25149
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25149-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25149-ND
Signs, Nameplates, Posters 2267-25149-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 25149 - 754476-25149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 25149
754476-25149
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 25149 754476-25149
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: NOTICE WASH HANDS BEFORE RETURNING TO WORK. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25149 2267-25149-ND 754476-25149
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - TEXT: NOTICE WASH HANDS BEFORE RETURNING TO WORK - 25149
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Floor Level Obstacle
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details