Brady Corporation No Smoking Sign 25122

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 25122 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
25122
No Smoking Sign 25122
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25122-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25122-ND
Signs, Nameplates, Posters 2267-25122-ND
B401 7X10 WHT/RED

B401 7X10 WHT/RED

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - 25122 - 754476-25122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - 25122
754476-25122
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - 25122 754476-25122
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NO SMOKING ALLOWED IN THIS BUILDING AT ANY TIME, CARRYING LIGHTED CIGARS, PIPES OR CIGARETTES STRICTLY FORBIDDEN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NO SMOKING ALLOWED IN THIS BUILDING AT ANY TIME, CARRYING LIGHTED CIGARS, PIPES OR CIGARETTES STRICTLY FORBIDDEN. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25122 2267-25122-ND 754476-25122
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - 25122
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details