Brady Corporation No Smoking Sign 25119

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 25119 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
25119
No Smoking Sign 25119
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25119-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25119-ND
Signs, Nameplates, Posters 2267-25119-ND
B401, 7H X10W, RED/BLK/WHT,NO SM

B401, 7H X10W, RED/BLK/WHT,NO SM

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25119 - 754476-25119 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25119
754476-25119
Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25119 754476-25119
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NO SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking not permitted sign is designed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NO SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25119 2267-25119-ND 754476-25119
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25119
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details