Brady Corporation No Smoking Sign 25110

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 25110 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
25110
No Smoking Sign 25110
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25110-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25110-ND
Signs, Nameplates, Posters 2267-25110-ND
B401 7X10 WHT/RED

B401 7X10 WHT/RED

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25110 - 754476-25110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25110
754476-25110
Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25110 754476-25110
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25110 2267-25110-ND 754476-25110
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Red Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 25110
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details