Brady Corporation No Smoking Sign 25102

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 25102 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
25102
No Smoking Sign 25102
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Orange Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: WARNING NO SMOKING BEYOND THIS POINT - 25102 - 754476-25102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: WARNING NO SMOKING BEYOND THIS POINT - 25102
754476-25102
Brady B-401 Polystyrene Rectangle Orange Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: WARNING NO SMOKING BEYOND THIS POINT - 25102 754476-25102
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: WARNING NO SMOKING BEYOND THIS POINT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: WARNING NO SMOKING BEYOND THIS POINT. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 25102 754476-25102
Product Name No Smoking Sign Brady B-401 Polystyrene Rectangle Orange Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: WARNING NO SMOKING BEYOND THIS POINT - 25102
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details