Brady Corporation No Smoking Sign 25099

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 25099 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
25099
No Smoking Sign 25099
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25099-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25099-ND
Signs, Nameplates, Posters 2267-25099-ND
B401 10X14 BLK/ORG WARNING

B401 10X14 BLK/ORG WARNING

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 25099 - 754476-25099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 25099
754476-25099
Brady B-401 Polystyrene Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 25099 754476-25099
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady battery changing area & battery room sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: WARNING BATTERY CHARGING AREA NO SMOKING. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.178 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady battery changing area & battery room sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This battery changing area & battery room sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: WARNING BATTERY CHARGING AREA NO SMOKING. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.178 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25099 2267-25099-ND 754476-25099
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Battery Changing Area & Battery Room Sign - 14 in Width x 10 in Height - TEXT: WARNING BATTERY CHARGING AREA NO SMOKING - 25099
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details