Brady Corporation Machine & Operational Sign 25045

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 25045 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
25045
Machine & Operational Sign 25045
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-25045-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-25045-ND
Signs, Nameplates, Posters 2267-25045-ND
B401 10X14 BLK/YEL

B401 10X14 BLK/YEL

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY STOP BUTTON - 25045 - 754476-25045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY STOP BUTTON - 25045
754476-25045
Brady B-401 Polystyrene Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY STOP BUTTON - 25045 754476-25045
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EMERGENCY STOP BUTTON. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: EMERGENCY STOP BUTTON. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 25045 2267-25045-ND 754476-25045
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY STOP BUTTON - 25045
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details