Brady Corporation Fall Protection Sign 23065

Description
Fall Protection Sign
Request a Quote Datasheet
Description
Fall Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 23065 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
23065
Fall Protection Sign 23065
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-23065-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-23065-ND
Signs, Nameplates, Posters 2267-23065-ND
B401 7X10 GRN/BLK/WHT SAFETY FIR

B401 7X10 GRN/BLK/WHT SAFETY FIR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 23065 - 754476-23065 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 23065
754476-23065
Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 23065 754476-23065
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST CLIMB LADDERS SLOWLY AND USE BOTH HANDS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST CLIMB LADDERS SLOWLY AND USE BOTH HANDS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 23065 2267-23065-ND 754476-23065
Product Name Fall Protection Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Fall Prevention Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST CLIMB LADDERS SLOWLY AND USE BOTH HANDS - 23065
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details