Brady Corporation Machine & Operational Sign 23061

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23061 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23061
Machine & Operational Sign 23061
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN POWER CUT OFF - 23061 - 754476-23061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN POWER CUT OFF - 23061
754476-23061
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN POWER CUT OFF - 23061 754476-23061
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: NOTICE MAIN POWER CUT OFF. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: NOTICE MAIN POWER CUT OFF. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 23061 754476-23061
Product Name Machine & Operational Sign Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - TEXT: NOTICE MAIN POWER CUT OFF - 23061
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details