Brady Corporation Machine & Operational Sign 23060

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23060 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23060
Machine & Operational Sign 23060
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-23060-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-23060-ND
Signs, Nameplates, Posters 2267-23060-ND
B401 10X14 BLU/BLK/WHT NOTICE

B401 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 23060 - 754476-23060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 23060
754476-23060
Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 23060 754476-23060
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE MAIN GAS CUT OFF. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady shutoff location sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: NOTICE MAIN GAS CUT OFF. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 23060 2267-23060-ND 754476-23060
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Shutoff Location Sign - 14 in Width x 10 in Height - TEXT: NOTICE MAIN GAS CUT OFF - 23060
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details