Brady Corporation Machine & Operational Sign 23058

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23058 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23058
Machine & Operational Sign 23058
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-23058-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-23058-ND
Signs, Nameplates, Posters 2267-23058-ND
B401 14X10 BLU/BLK/WHT NOTICE

B401 14X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 23058 - 754476-23058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 23058
754476-23058
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 23058 754476-23058
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: NOTICE EYE PROTECTION MUST BE WORN WHEN OPERATING THIS EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: NOTICE EYE PROTECTION MUST BE WORN WHEN OPERATING THIS EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 23058 2267-23058-ND 754476-23058
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 14 in Height - 23058
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details