Brady Corporation Machine & Operational Sign 23057

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23057 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23057
Machine & Operational Sign 23057
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-23057-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-23057-ND
Signs, Nameplates, Posters 2267-23057-ND
B401 10X7 BLU/BLK/WHT

B401 10X7 BLU/BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - 23057 - 754476-23057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - 23057
754476-23057
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - 23057 754476-23057
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: NOTICE EYE PROTECTION MUST BE WORN WHEN OPERATING THIS EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: NOTICE EYE PROTECTION MUST BE WORN WHEN OPERATING THIS EQUIPMENT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 23057 2267-23057-ND 754476-23057
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 7 in Width x 10 in Height - 23057
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details