Brady Corporation Machine & Operational Sign 23052

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23052 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23052
Machine & Operational Sign 23052
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEARANCE __FT - 23052 - 754476-23052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEARANCE __FT - 23052
754476-23052
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEARANCE __FT - 23052 754476-23052
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: NOTICE CLEARANCE __FT. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: NOTICE CLEARANCE __FT. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 23052 754476-23052
Product Name Machine & Operational Sign Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: NOTICE CLEARANCE __FT - 23052
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details