Brady Corporation Machine & Operational Sign 23019

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 23019 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
23019
Machine & Operational Sign 23019
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-23019-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-23019-ND
Signs, Nameplates, Posters 2267-23019-ND
B401 7X10 RED/BLK/WHT DANGER

B401 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MOVING MACHINERY - 23019 - 754476-23019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MOVING MACHINERY - 23019
754476-23019
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MOVING MACHINERY - 23019 754476-23019
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER MOVING MACHINERY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER MOVING MACHINERY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 23019 2267-23019-ND 754476-23019
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MOVING MACHINERY - 23019
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details