Machine & Operational Sign
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: DANGER LOOK OUT FOR CARS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22998 | 754476-22998 |
| Product Name | Machine & Operational Sign | Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER LOOK OUT FOR CARS - 22998 |
| Safety / Warning Type | Machinery | Electrical / High Voltage |