Brady Corporation Machine & Operational Sign 22977

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 22977 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
22977
Machine & Operational Sign 22977
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22977-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22977-ND
Signs, Nameplates, Posters 2267-22977-ND
B401 7X10 RED/BLK/WHT DANGER

B401 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-401 Polystyrene White Maintenance Warning Sign - 10 in Width x 7 in Height - TEXT: DANGER FALLING MATERIAL - 22977 - 754476-22977 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Maintenance Warning Sign - 10 in Width x 7 in Height - TEXT: DANGER FALLING MATERIAL - 22977
754476-22977
Brady B-401 Polystyrene White Maintenance Warning Sign - 10 in Width x 7 in Height - TEXT: DANGER FALLING MATERIAL - 22977 754476-22977
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance warning sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This maintenance warning sign is designed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER FALLING MATERIAL. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance warning sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This maintenance warning sign is designed with a white background and text and/or image color(s) of black / red. This SKU is written in English with the following text: DANGER FALLING MATERIAL. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22977 2267-22977-ND 754476-22977
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Maintenance Warning Sign - 10 in Width x 7 in Height - TEXT: DANGER FALLING MATERIAL - 22977
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details