Brady Corporation Machine & Operational Sign 22956

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 22956 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
22956
Machine & Operational Sign 22956
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22956-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22956-ND
Signs, Nameplates, Posters 2267-22956-ND
B401 10X14 RED/BLK/WHT DANGER DO

B401 10X14 RED/BLK/WHT DANGER DO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE DANGER MEN WORKING ON REPAIRS - 22956 - 754476-22956 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE DANGER MEN WORKING ON REPAIRS - 22956
754476-22956
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE DANGER MEN WORKING ON REPAIRS - 22956 754476-22956
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: DANGER DO NOT OPERATE DANGER MEN WORKING ON REPAIRS. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: DANGER DO NOT OPERATE DANGER MEN WORKING ON REPAIRS. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22956 2267-22956-ND 754476-22956
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT OPERATE DANGER MEN WORKING ON REPAIRS - 22956
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1366411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Site safety
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details