Brady Corporation Lockout Safety Sign 22931

Description
Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.
Request a Quote Datasheet
Description
Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Safety Sign - 22931 - Brady Corporation
Milwaukee, WI, USA
Lockout Safety Sign
22931
Lockout Safety Sign 22931
Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.

Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.

Supplier's Site
Signs, Nameplates, Posters - 2267-22931-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22931-ND
Signs, Nameplates, Posters 2267-22931-ND
B401 7X10 BLK/YEL CAUTION

B401 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 22931 - 754476-22931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 22931
754476-22931
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 22931 754476-22931
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22931 2267-22931-ND 754476-22931
Product Name Lockout Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - 22931
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details