Brady Corporation Lockout Safety Sign 22909

Description
Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.
Request a Quote Datasheet
Description
Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Safety Sign - 22909 - Brady Corporation
Milwaukee, WI, USA
Lockout Safety Sign
22909
Lockout Safety Sign 22909
Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.

Post lockout safety signs throughout your facility to remind workers to lockout machines prior to servicing. Signs are printed on a CAUTION yellow background to enhance visibility and safety awareness. Include radius corners and four corner holes for mounting.

Supplier's Site
Signs, Nameplates, Posters - 2267-22909-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22909-ND
Signs, Nameplates, Posters 2267-22909-ND
B401 10X7 BLK/YEL CAUTION

B401 10X7 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 22909 - 754476-22909 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 22909
754476-22909
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 22909 754476-22909
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22909 2267-22909-ND 754476-22909
Product Name Lockout Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 7 in Width x 10 in Height - TEXT: CAUTION LOCK OUT FOR SAFETY - 22909
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details