Brady Corporation Machine & Operational Sign 22861

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 22861 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
22861
Machine & Operational Sign 22861
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: BE CAREFUL EVERY MACHINE IN THIS DEPARTMENT IS DANGEROUS - 22861 - 754476-22861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: BE CAREFUL EVERY MACHINE IN THIS DEPARTMENT IS DANGEROUS - 22861
754476-22861
Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: BE CAREFUL EVERY MACHINE IN THIS DEPARTMENT IS DANGEROUS - 22861 754476-22861
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BE CAREFUL EVERY MACHINE IN THIS DEPARTMENT IS DANGEROUS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: BE CAREFUL EVERY MACHINE IN THIS DEPARTMENT IS DANGEROUS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22861 754476-22861
Product Name Machine & Operational Sign Brady B-401 High Impact Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: BE CAREFUL EVERY MACHINE IN THIS DEPARTMENT IS DANGEROUS - 22861
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details