Brady Corporation Maintenance Sign 22856

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22856 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22856
Maintenance Sign 22856
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 22856 - 754476-22856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 22856
754476-22856
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 22856 754476-22856
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22856 754476-22856
Product Name Maintenance Sign Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 22856
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pc
Features Adhesive Backed
View Details