Brady Corporation Maintenance Sign 22847

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22847 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22847
Maintenance Sign 22847
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN ! - 22847 - 754476-22847 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN ! - 22847
754476-22847
Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN ! - 22847 754476-22847
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This litter & cigarette disposal sign is manufactured with the following image: pitch in symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: PITCH IN !. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a green background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This litter & cigarette disposal sign is manufactured with the following image: pitch in symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: PITCH IN !. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22847 754476-22847
Product Name Maintenance Sign Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: PITCH IN ! - 22847
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Safety Posters - 2111196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 5.91 inches (150 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details