Brady Corporation Maintenance Sign 22845

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22845 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22845
Maintenance Sign 22845
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22845-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22845-ND
Signs, Nameplates, Posters 2267-22845-ND
B401 7X10 BLK/WHT

B401 7X10 BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO DUMPING - 22845 - 754476-22845 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO DUMPING - 22845
754476-22845
Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO DUMPING - 22845 754476-22845
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NO DUMPING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady loitering, soliciting, & trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NO DUMPING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22845 2267-22845-ND 754476-22845
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO DUMPING - 22845
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details