Brady Corporation Maintenance Sign 22843

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22843 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22843
Maintenance Sign 22843
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22843-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22843-ND
Signs, Nameplates, Posters 2267-22843-ND
B401 7X10 BLK/WHT

B401 7X10 BLK/WHT

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 22843 - 754476-22843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 22843
754476-22843
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 22843 754476-22843
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22843 2267-22843-ND 754476-22843
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 22843
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details