Brady Corporation Maintenance Sign 22834

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22834 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22834
Maintenance Sign 22834
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22834-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22834-ND
Signs, Nameplates, Posters 2267-22834-ND
B401 7X10 WHT/GRN

B401 7X10 WHT/GRN

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 22834 - 754476-22834 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 22834
754476-22834
Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 22834 754476-22834
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: DOWN TIME IS CLEAN UP TIME. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: DOWN TIME IS CLEAN UP TIME. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22834 2267-22834-ND 754476-22834
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Green Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DOWN TIME IS CLEAN UP TIME - 22834
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details