R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 22833 | 754476-22833 |
| Product Name | Maintenance Sign | Brady B-401 Polystyrene Rectangle Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: DO NOT LITTER PLACE ALL REFUSE IN TRASH RECEPTACLES - 22833 |
| Materials of Construction | Plastic / Film | Polystyrene |