Brady Corporation Maintenance Sign 22827

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22827 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22827
Maintenance Sign 22827
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN PLACE IS A SAFE PLACE - 22827 - 754476-22827 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN PLACE IS A SAFE PLACE - 22827
754476-22827
Brady B-401 Polystyrene Rectangle Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN PLACE IS A SAFE PLACE - 22827 754476-22827
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: A CLEAN PLACE IS A SAFE PLACE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: A CLEAN PLACE IS A SAFE PLACE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 22827 754476-22827
Product Name Maintenance Sign Brady B-401 Polystyrene Rectangle Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN PLACE IS A SAFE PLACE - 22827
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details