Brady Corporation Maintenance Sign 22822

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22822 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22822
Maintenance Sign 22822
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22822-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22822-ND
Signs, Nameplates, Posters 2267-22822-ND
B401 10X14 BLU/BLK/WHT PLEASE

B401 10X14 BLU/BLK/WHT PLEASE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22822 - 754476-22822 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22822
754476-22822
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22822 754476-22822
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22822 2267-22822-ND 754476-22822
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22822
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.3346 ft (1.02 dm)
View Details