Brady Corporation Maintenance Sign 22821

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 22821 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
22821
Maintenance Sign 22821
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-22821-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-22821-ND
Signs, Nameplates, Posters 2267-22821-ND
B401 7X10 BLU/BLK/WHT PLEASE

B401 7X10 BLU/BLK/WHT PLEASE

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22821 - 754476-22821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22821
754476-22821
Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22821 754476-22821
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 22821 2267-22821-ND 754476-22821
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: PLEASE THIS IS YOUR LUNCH AREA KEEP IT CLEAN - 22821
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 218621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details